Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS15 40004-B
MS15 40004-B
Active
Inrush Current Limiters (ICL)
Description:
ICL 40 OHM 25% 4.1A 17MM
Manufacturer:
Ametherm
Datasheet:
MS15 40004-B Datasheet
History Price: $1.8725
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MS15 40004-B vs MS15 30004-A
Part No
MS15 40004-B
MS15 30004-A
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
40 Ohms
30 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
4.1 A
4.2 A
R @ Current
280 mOhms
230 mOhms
Diameter
0.670" (17.00mm)
0.670" (17.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UR
UR