Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS22 12102
MS22 12102
Active
Inrush Current Limiters (ICL)
Description:
ICL 120 OHM 25% 2A 23MM
Manufacturer:
Ametherm
Datasheet:
MS22 12102 Datasheet
History Price: $3.97
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MS22 12102 vs MS22 20005
Part No
MS22 12102
MS22 20005
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
120 Ohms
20 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
2:00:00
5:00:00
R @ Current
1.78 Ohms
190 mOhms
Diameter
0.906" (23.00mm)
0.906" (23.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UL
UL