Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS22 20005
MS22 20005
Active
Inrush Current Limiters (ICL)
Description:
ICL 20 OHM 25% 5A 23MM
Manufacturer:
Ametherm
Datasheet:
MS22 20005 Datasheet
History Price: $2.94
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MS22 20005 vs MS22 22103-A
Part No
MS22 20005
MS22 22103-A
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
20 Ohms
220 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
5:00:00
3.5 A
R @ Current
190 mOhms
1.4 Ohms
Diameter
0.906" (23.00mm)
0.906" (23.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UL
-