Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS32 20008
MS32 20008
Active
Inrush Current Limiters (ICL)
Description:
ICL 20 OHM 25% 8A 31MM
Manufacturer:
Ametherm
Datasheet:
MS32 20008 Datasheet
History Price: $5.74
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MS32 20008 vs MS35 3R725
Part No
MS32 20008
MS35 3R725
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Box
Status
Active
Active
R @ 25℃
20 Ohms
3.7 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
8:00:00
25 A
R @ Current
220 mOhms
37 mOhms
Diameter
1.220" (31.00mm)
1.460" (37.00mm)
Lead Spacing
0.307" (7.80mm)
0.551" (14.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
UL
-