Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS32 2R025-B
MS32 2R025-B
Active
Inrush Current Limiters (ICL)
Description:
ICL 2 OHM 25% 25A 31MM
Manufacturer:
Ametherm
Datasheet:
MS32 2R025-B Datasheet
History Price: $3.4643
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MS32 2R025-B vs MS32 2R025
Part No
MS32 2R025-B
MS32 2R025
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
2 Ohms
2 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
25 A
25 A
R @ Current
20 mOhms
20 mOhms
Diameter
1.220" (31.00mm)
1.220" (31.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UR
UL