Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS32 2R025
MS32 2R025
Active
Inrush Current Limiters (ICL)
Description:
ICL 2 OHM 25% 25A 31MM
Manufacturer:
Ametherm
Datasheet:
MS32 2R025 Datasheet
History Price: $5.74
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MS32 2R025 vs MS32 0R540
Part No
MS32 2R025
MS32 0R540
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
2 Ohms
500 mOhms
Tolerance
?5%
?5%
Current - Steady State Max
25 A
40 A
R @ Current
20 mOhms
10 mOhms
Diameter
1.220" (31.00mm)
1.220" (31.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UL
-