Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS35 10018
MS35 10018
Active
Inrush Current Limiters (ICL)
Description:
ICL 10 OHM 18A 35MM
Manufacturer:
Ametherm
Datasheet:
MS35 10018 Datasheet
History Price: $11.28
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MS35 10018 vs MS32 10015
Part No
MS35 10018
MS32 10015
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
10 Ohms
10 Ohms
Tolerance
-
?5%
Current - Steady State Max
18 A
15 A
R @ Current
30 mOhms
60 mOhms
Diameter
1.378" (35.00mm)
1.220" (31.00mm)
Lead Spacing
0.748" (19.00mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
UL