MVR05D220K
MVR05D220K
Active
Description:  VARISTOR 22V 100A 5MM DISC THRU
Manufacturer:  Meritek
Datasheet:   MVR05D220K Datasheet
History Price: Active
In Stock: 42000
MVR05D220K vs MVR14D221K
Manufacturer
Series
CR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
14 V
140 V
Maximum DC Volts
18 V
180 V
Varistor Voltage (Min)
19.5 V
198 V
Varistor Voltage (Typ)
22 V
220 V
Varistor Voltage (Max)
26 V
242 V
Current - Surge
100 A
4.5 kA
Energy
0.5J
60J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 5mm
Disc 14mm
Package / Case
1150 pF @ 1 kHz
900 pF @ 1 kHz