MVR05D220K
MVR05D220K
Active
Description:  VARISTOR 22V 100A 5MM DISC THRU
Manufacturer:  Meritek
Datasheet:   MVR05D220K Datasheet
History Price: Active
In Stock: 42000
MVR05D220K vs MVR20D201K
Manufacturer
Series
CR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
14 V
130 V
Maximum DC Volts
18 V
170 V
Varistor Voltage (Min)
19.5 V
180 V
Varistor Voltage (Typ)
22 V
200 V
Varistor Voltage (Max)
26 V
220 V
Current - Surge
100 A
6.5 kA
Energy
0.5J
95J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
2000 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 5mm
Through Hole
Package / Case
1150 pF @ 1 kHz
Disc 20mm