Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR05D220K
MVR05D220K
Active
Varistors, MOVs
Description:
VARISTOR 22V 100A 5MM DISC THRU
Manufacturer:
Meritek
Datasheet:
MVR05D220K Datasheet
History Price: Active
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR05D220K vs MVR20D471K
Part No
MVR05D220K
MVR20D471K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
CR
CR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
14 V
300 V
Maximum DC Volts
18 V
385 V
Varistor Voltage (Min)
19.5 V
423 V
Varistor Voltage (Typ)
22 V
470 V
Varistor Voltage (Max)
26 V
517 V
Current - Surge
100 A
6.5 kA
Energy
0.5J
220J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
850 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 5mm
Through Hole
Package / Case
1150 pF @ 1 kHz
Disc 20mm