Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D180K
MVR07D180K
Active
Varistors, MOVs
Description:
VARISTOR 18V 250A 7MM DISC THRU
Manufacturer:
Meritek
Datasheet:
MVR07D180K Datasheet
History Price: $0.07595
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D180K vs MVR20D180K
Part No
MVR07D180K
MVR20D180K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
11 V
11 V
Maximum DC Volts
14 V
14 V
Varistor Voltage (Min)
15 V
15 V
Varistor Voltage (Typ)
18 V
18 V
Varistor Voltage (Max)
21.6 V
21.6 V
Current - Surge
250 A
2 kA
Energy
0.9J
11J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
28500 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
2800 pF @ 1 kHz
Disc 20mm