Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D180K
MVR07D180K
Active
Varistors, MOVs
Description:
VARISTOR 18V 250A 7MM DISC THRU
Manufacturer:
Meritek
Datasheet:
MVR07D180K Datasheet
History Price: $0.07595
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D180K vs MVR20D751K-S
Part No
MVR07D180K
MVR20D751K-S
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
11 V
460 V
Maximum DC Volts
14 V
615 V
Varistor Voltage (Min)
15 V
675 V
Varistor Voltage (Typ)
18 V
750 V
Varistor Voltage (Max)
21.6 V
825 V
Current - Surge
250 A
10 kA
Energy
0.9J
420J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
530 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
High Surge
Mounting Type
Disc 7mm
Through Hole
Package / Case
2800 pF @ 1 kHz
Disc 20mm