MVR07D391K
MVR07D391K
Active
Description:  VARISTOR 390V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D391K Datasheet
History Price: $0.07595
In Stock: 40400
MVR07D391K vs MVR14D241K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
250 V
150 V
Maximum DC Volts
320 V
200 V
Varistor Voltage (Min)
351 V
216 V
Varistor Voltage (Typ)
390 V
240 V
Varistor Voltage (Max)
429 V
264 V
Current - Surge
1.2 kA
4.5 kA
Energy
25J
63J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 14mm
Package / Case
130 pF @ 1 kHz
830 pF @ 1 kHz