Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D391K
MVR07D391K
Active
Varistors, MOVs
Description:
VARISTOR 390V 1200A 7MM DISC THR
Manufacturer:
Meritek
Datasheet:
MVR07D391K Datasheet
History Price: $0.07595
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D391K vs MVR20D470K
Part No
MVR07D391K
MVR20D470K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
250 V
30 V
Maximum DC Volts
320 V
38 V
Varistor Voltage (Min)
351 V
42 V
Varistor Voltage (Typ)
390 V
47 V
Varistor Voltage (Max)
429 V
52 V
Current - Surge
1.2 kA
2 kA
Energy
25J
30J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
7400 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
130 pF @ 1 kHz
Disc 20mm