MVR07D391K
MVR07D391K
Active
Description:  VARISTOR 390V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D391K Datasheet
History Price: $0.07595
In Stock: 40400
MVR07D391K vs MVR20D511K-S
Manufacturer
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
250 V
320 V
Maximum DC Volts
320 V
415 V
Varistor Voltage (Min)
351 V
459 V
Varistor Voltage (Typ)
390 V
510 V
Varistor Voltage (Max)
429 V
561 V
Current - Surge
1.2 kA
10 kA
Energy
25J
360J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
780 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
High Surge
Mounting Type
Disc 7mm
Through Hole
Package / Case
130 pF @ 1 kHz
Disc 20mm