MVR07D431K-S
MVR07D431K-S
Active
Description:  VARISTOR 430V 1750A DISC 7MM HIG
Manufacturer:  Meritek
History Price: $0.07595
In Stock: 23200
MVR07D431K-S vs MVR20D330K
Manufacturer
Series
MVR-S
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
20 V
Maximum DC Volts
350 V
26 V
Varistor Voltage (Min)
387 V
29.5 V
Varistor Voltage (Typ)
430 V
33 V
Varistor Voltage (Max)
473 V
36.5 V
Current - Surge
1.75 kA
2 kA
Energy
40J
23J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
11500 pF @ 1 kHz
Operating Temperature
High Surge
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
115 pF @ 1 kHz
Disc 20mm