Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D431K-S
MVR07D431K-S
Active
Varistors, MOVs
Description:
VARISTOR 430V 1750A DISC 7MM HIG
Manufacturer:
Meritek
Datasheet:
MVR07D431K-S Datasheet
History Price: $0.07595
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D431K-S vs MVR20D511K-S
Part No
MVR07D431K-S
MVR20D511K-S
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR-S
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
320 V
Maximum DC Volts
350 V
415 V
Varistor Voltage (Min)
387 V
459 V
Varistor Voltage (Typ)
430 V
510 V
Varistor Voltage (Max)
473 V
561 V
Current - Surge
1.75 kA
10 kA
Energy
40J
360J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
780 pF @ 1 kHz
Operating Temperature
High Surge
-40℃ ~ 105℃
Features
Through Hole
High Surge
Mounting Type
Disc 7mm
Through Hole
Package / Case
115 pF @ 1 kHz
Disc 20mm