Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D431K
MVR07D431K
Active
Varistors, MOVs
Description:
VARISTOR 430V 1200A 7MM DISC THR
Manufacturer:
Meritek
Datasheet:
MVR07D431K Datasheet
History Price: Active
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D431K vs MVR14D220K
Part No
MVR07D431K
MVR14D220K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
14 V
Maximum DC Volts
350 V
18 V
Varistor Voltage (Min)
387 V
19.5 V
Varistor Voltage (Typ)
430 V
22 V
Varistor Voltage (Max)
473 V
26 V
Current - Surge
1.2 kA
1 kA
Energy
28J
5J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 14mm
Package / Case
115 pF @ 1 kHz
9100 pF @ 1 kHz