MVR07D431K
MVR07D431K
Active
Description:  VARISTOR 430V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D431K Datasheet
History Price: Active
In Stock: 6800
MVR07D431K vs MVR14D390K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
25 V
Maximum DC Volts
350 V
31 V
Varistor Voltage (Min)
387 V
35 V
Varistor Voltage (Typ)
430 V
39 V
Varistor Voltage (Max)
473 V
43 V
Current - Surge
1.2 kA
1 kA
Energy
28J
8.6J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 14mm
Package / Case
115 pF @ 1 kHz
5100 pF @ 1 kHz