Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D470K
MVR07D470K
Active
Varistors, MOVs
Description:
VARISTOR 47V 250A 7MM DISC THRU
Manufacturer:
Meritek
Datasheet:
MVR07D470K Datasheet
History Price: Active
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D470K vs MVR20D270K
Part No
MVR07D470K
MVR20D270K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
CR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
30 V
17 V
Maximum DC Volts
38 V
22 V
Varistor Voltage (Min)
42 V
24 V
Varistor Voltage (Typ)
47 V
27 V
Varistor Voltage (Max)
52 V
31 V
Current - Surge
250 A
2 kA
Energy
2.5J
16J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
13000 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
1100 pF @ 1 kHz
Disc 20mm