MVR07D470K
MVR07D470K
Active
Description:  VARISTOR 47V 250A 7MM DISC THRU
Manufacturer:  Meritek
Datasheet:   MVR07D470K Datasheet
History Price: Active
In Stock: 39600
MVR07D470K vs MVR20D471K
Manufacturer
Series
CR
CR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
30 V
300 V
Maximum DC Volts
38 V
385 V
Varistor Voltage (Min)
42 V
423 V
Varistor Voltage (Typ)
47 V
470 V
Varistor Voltage (Max)
52 V
517 V
Current - Surge
250 A
6.5 kA
Energy
2.5J
220J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
850 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
1100 pF @ 1 kHz
Disc 20mm