Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D471K
MVR07D471K
Active
Varistors, MOVs
Description:
VARISTOR 470V 1200A 7MM DISC THR
Manufacturer:
Meritek
Datasheet:
MVR07D471K Datasheet
History Price: $0.05625
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D471K vs MVR20D102K-S
Part No
MVR07D471K
MVR20D102K-S
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
300 V
625 V
Maximum DC Volts
385 V
825 V
Varistor Voltage (Min)
423 V
900 V
Varistor Voltage (Typ)
470 V
1 kV
Varistor Voltage (Max)
517 V
1.1 kV
Current - Surge
1.2 kA
10 kA
Energy
30J
565J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
400 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
High Surge
Mounting Type
Disc 7mm
Through Hole
Package / Case
105 pF @ 1 kHz
Disc 20mm