Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D471K
MVR07D471K
Active
Varistors, MOVs
Description:
VARISTOR 470V 1200A 7MM DISC THR
Manufacturer:
Meritek
Datasheet:
MVR07D471K Datasheet
History Price: $0.05625
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D471K vs MVR20D820K
Part No
MVR07D471K
MVR20D820K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
300 V
50 V
Maximum DC Volts
385 V
65 V
Varistor Voltage (Min)
423 V
74 V
Varistor Voltage (Typ)
470 V
82 V
Varistor Voltage (Max)
517 V
90 V
Current - Surge
1.2 kA
6.5 kA
Energy
30J
38J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
4900 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
105 pF @ 1 kHz
Disc 20mm