Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR14D201K
MVR14D201K
Active
Varistors, MOVs
Description:
VARISTOR 200V 4500A 14MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR14D201K Datasheet
History Price: $0.16128
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR14D201K vs MVR20D391K
Part No
MVR14D201K
MVR20D391K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
130 V
250 V
Maximum DC Volts
170 V
320 V
Varistor Voltage (Min)
180 V
351 V
Varistor Voltage (Typ)
200 V
390 V
Varistor Voltage (Max)
220 V
429 V
Current - Surge
4.5 kA
6.5 kA
Energy
57J
180J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
1000 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 14mm
Through Hole
Package / Case
1000 pF @ 1 kHz
Disc 20mm