MVR14D221K
MVR14D221K
Active
Description:  VARISTOR 220V 4500A 14MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR14D221K Datasheet
History Price: $0.1517
In Stock: 17600
MVR14D221K vs MVR14D220K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
140 V
14 V
Maximum DC Volts
180 V
18 V
Varistor Voltage (Min)
198 V
19.5 V
Varistor Voltage (Typ)
220 V
22 V
Varistor Voltage (Max)
242 V
26 V
Current - Surge
4.5 kA
1 kA
Energy
60J
5J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 14mm
Disc 14mm
Package / Case
900 pF @ 1 kHz
9100 pF @ 1 kHz