MVR14D221K
MVR14D221K
Active
Description:  VARISTOR 220V 4500A 14MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR14D221K Datasheet
History Price: $0.1517
In Stock: 17600
MVR14D221K vs MVR20D182K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
140 V
1.1 kV
Maximum DC Volts
180 V
1.465 kV
Varistor Voltage (Min)
198 V
1.62 kV
Varistor Voltage (Typ)
220 V
1.8 kV
Varistor Voltage (Max)
242 V
1.98 kV
Current - Surge
4.5 kA
6.5 kA
Energy
60J
625J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
320 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 14mm
Through Hole
Package / Case
900 pF @ 1 kHz
Disc 20mm