Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR14D221K
MVR14D221K
Active
Varistors, MOVs
Description:
VARISTOR 220V 4500A 14MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR14D221K Datasheet
History Price: $0.1517
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR14D221K vs MVR20D820K
Part No
MVR14D221K
MVR20D820K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
140 V
50 V
Maximum DC Volts
180 V
65 V
Varistor Voltage (Min)
198 V
74 V
Varistor Voltage (Typ)
220 V
82 V
Varistor Voltage (Max)
242 V
90 V
Current - Surge
4.5 kA
6.5 kA
Energy
60J
38J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
4900 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 14mm
Through Hole
Package / Case
900 pF @ 1 kHz
Disc 20mm