MVR14D241K
MVR14D241K
Active
Description:  VARISTOR 240V 4500A 14MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR14D241K Datasheet
History Price: $0.1566
In Stock: 34000
MVR14D241K vs MVR14D220K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
14 V
Maximum DC Volts
200 V
18 V
Varistor Voltage (Min)
216 V
19.5 V
Varistor Voltage (Typ)
240 V
22 V
Varistor Voltage (Max)
264 V
26 V
Current - Surge
4.5 kA
1 kA
Energy
63J
5J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 14mm
Disc 14mm
Package / Case
830 pF @ 1 kHz
9100 pF @ 1 kHz