Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR14D241K
MVR14D241K
Active
Varistors, MOVs
Description:
VARISTOR 240V 4500A 14MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR14D241K Datasheet
History Price: $0.1566
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR14D241K vs MVR20D121K
Part No
MVR14D241K
MVR20D121K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
75 V
Maximum DC Volts
200 V
100 V
Varistor Voltage (Min)
216 V
108 V
Varistor Voltage (Typ)
240 V
120 V
Varistor Voltage (Max)
264 V
132 V
Current - Surge
4.5 kA
6.5 kA
Energy
63J
55J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
3300 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 14mm
Through Hole
Package / Case
830 pF @ 1 kHz
Disc 20mm