Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR14D431K
MVR14D431K
Active
Varistors, MOVs
Description:
VARISTOR 430V 4500A 14MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR14D431K Datasheet
History Price: $0.18792
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR14D431K vs MVR14D470K
Part No
MVR14D431K
MVR14D470K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
30 V
Maximum DC Volts
350 V
38 V
Varistor Voltage (Min)
387 V
42 V
Varistor Voltage (Typ)
430 V
47 V
Varistor Voltage (Max)
473 V
52 V
Current - Surge
4.5 kA
1 kA
Energy
115J
10J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 14mm
Disc 14mm
Package / Case
460 pF @ 1 kHz
4300 pF @ 1 kHz