MVR14D431K
MVR14D431K
Active
Description:  VARISTOR 430V 4500A 14MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR14D431K Datasheet
History Price: $0.18792
In Stock: 49600
MVR14D431K vs MVR20D431K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
275 V
Maximum DC Volts
350 V
350 V
Varistor Voltage (Min)
387 V
387 V
Varistor Voltage (Typ)
430 V
430 V
Varistor Voltage (Max)
473 V
473 V
Current - Surge
4.5 kA
6.5 kA
Energy
115J
190J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
930 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 14mm
Through Hole
Package / Case
460 pF @ 1 kHz
Disc 20mm