MVR14D470K
MVR14D470K
Active
Description:  VARISTOR 47V 1KA 14MM DISC THRU
Manufacturer:  Meritek
Datasheet:   MVR14D470K Datasheet
History Price: Active
In Stock: 32400
MVR14D470K vs MVR20D470K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
30 V
30 V
Maximum DC Volts
38 V
38 V
Varistor Voltage (Min)
42 V
42 V
Varistor Voltage (Typ)
47 V
47 V
Varistor Voltage (Max)
52 V
52 V
Current - Surge
1 kA
2 kA
Energy
10J
30J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
7400 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 14mm
Through Hole
Package / Case
4300 pF @ 1 kHz
Disc 20mm