Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR14D470K
MVR14D470K
Active
Varistors, MOVs
Description:
VARISTOR 47V 1KA 14MM DISC THRU
Manufacturer:
Meritek
Datasheet:
MVR14D470K Datasheet
History Price: Active
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR14D470K vs MVR20D511K
Part No
MVR14D470K
MVR20D511K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
30 V
320 V
Maximum DC Volts
38 V
415 V
Varistor Voltage (Min)
42 V
459 V
Varistor Voltage (Typ)
47 V
510 V
Varistor Voltage (Max)
52 V
561 V
Current - Surge
1 kA
6.5 kA
Energy
10J
220J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
780 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 14mm
Through Hole
Package / Case
4300 pF @ 1 kHz
Disc 20mm