MVR14D561K
MVR14D561K
Active
Description:  VARISTOR 560V 4500A 14MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR14D561K Datasheet
History Price: $0.2062
In Stock: 30800
MVR14D561K vs MVR20D241K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
350 V
150 V
Maximum DC Volts
460 V
200 V
Varistor Voltage (Min)
504 V
216 V
Varistor Voltage (Typ)
560 V
240 V
Varistor Voltage (Max)
616 V
264 V
Current - Surge
4.5 kA
6.5 kA
Energy
125J
108J
Number of Circuits
1
1
Capacitance @ Frequency
360 pF @ 1 kHz
1650 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 14mm
Disc 20mm