Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR14D820K
MVR14D820K
Active
Varistors, MOVs
Description:
VARISTOR 82V 4500A 14MM DISC THR
Manufacturer:
Meritek
Datasheet:
MVR14D820K Datasheet
History Price: $0.16184
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR14D820K vs MVR20D511K
Part No
MVR14D820K
MVR20D511K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
50 V
320 V
Maximum DC Volts
65 V
415 V
Varistor Voltage (Min)
74 V
459 V
Varistor Voltage (Typ)
82 V
510 V
Varistor Voltage (Max)
90 V
561 V
Current - Surge
4.5 kA
6.5 kA
Energy
22J
220J
Number of Circuits
1
1
Capacitance @ Frequency
2400 pF @ 1 kHz
780 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 14mm
Disc 20mm