MVR20D201K
MVR20D201K
Active
Description:  VARISTOR 200V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D201K Datasheet
History Price: $0.35444
In Stock: 44800
MVR20D201K vs MVR20D180K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
130 V
11 V
Maximum DC Volts
170 V
14 V
Varistor Voltage (Min)
180 V
15 V
Varistor Voltage (Typ)
200 V
18 V
Varistor Voltage (Max)
220 V
21.6 V
Current - Surge
6.5 kA
2 kA
Energy
95J
11J
Number of Circuits
1
1
Capacitance @ Frequency
2000 pF @ 1 kHz
28500 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm