Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR20D241K-S
MVR20D241K-S
Active
Varistors, MOVs
Description:
VARISTOR 240V 10000A DISC 20MM H
Manufacturer:
Meritek
Datasheet:
MVR20D241K-S Datasheet
History Price: $0.35444
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR20D241K-S vs MVR20D511K
Part No
MVR20D241K-S
MVR20D511K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR-S
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
320 V
Maximum DC Volts
200 V
415 V
Varistor Voltage (Min)
216 V
459 V
Varistor Voltage (Typ)
240 V
510 V
Varistor Voltage (Max)
264 V
561 V
Current - Surge
10 kA
6.5 kA
Energy
168J
220J
Number of Circuits
1
1
Capacitance @ Frequency
1650 pF @ 1 kHz
780 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
High Surge
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm