Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR20D241K
MVR20D241K
Active
Varistors, MOVs
Description:
VARISTOR 240V 6500A 20MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR20D241K Datasheet
History Price: Active
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR20D241K vs MVR20D182K
Part No
MVR20D241K
MVR20D182K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
1.1 kV
Maximum DC Volts
200 V
1.465 kV
Varistor Voltage (Min)
216 V
1.62 kV
Varistor Voltage (Typ)
240 V
1.8 kV
Varistor Voltage (Max)
264 V
1.98 kV
Current - Surge
6.5 kA
6.5 kA
Energy
108J
625J
Number of Circuits
1
1
Capacitance @ Frequency
1650 pF @ 1 kHz
320 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm