MVR20D241K
MVR20D241K
Active
Description:  VARISTOR 240V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D241K Datasheet
History Price: Active
In Stock: 11200
MVR20D241K vs MVR20D471K
Manufacturer
Series
MVR
CR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
300 V
Maximum DC Volts
200 V
385 V
Varistor Voltage (Min)
216 V
423 V
Varistor Voltage (Typ)
240 V
470 V
Varistor Voltage (Max)
264 V
517 V
Current - Surge
6.5 kA
6.5 kA
Energy
108J
220J
Number of Circuits
1
1
Capacitance @ Frequency
1650 pF @ 1 kHz
850 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm