MVR20D391K
MVR20D391K
Active
Description:  VARISTOR 390V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D391K Datasheet
History Price: $0.35956
In Stock: 43200
MVR20D391K vs MVR20D121K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
250 V
75 V
Maximum DC Volts
320 V
100 V
Varistor Voltage (Min)
351 V
108 V
Varistor Voltage (Typ)
390 V
120 V
Varistor Voltage (Max)
429 V
132 V
Current - Surge
6.5 kA
6.5 kA
Energy
180J
55J
Number of Circuits
1
1
Capacitance @ Frequency
1000 pF @ 1 kHz
3300 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm