Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR20D391K
MVR20D391K
Active
Varistors, MOVs
Description:
VARISTOR 390V 6500A 20MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR20D391K Datasheet
History Price: $0.35956
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR20D391K vs MVR20D181K
Part No
MVR20D391K
MVR20D181K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
250 V
115 V
Maximum DC Volts
320 V
150 V
Varistor Voltage (Min)
351 V
162 V
Varistor Voltage (Typ)
390 V
180 V
Varistor Voltage (Max)
429 V
198 V
Current - Surge
6.5 kA
6.5 kA
Energy
180J
85J
Number of Circuits
1
1
Capacitance @ Frequency
1000 pF @ 1 kHz
2200 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm