Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR20D431K
MVR20D431K
Active
Varistors, MOVs
Description:
VARISTOR 430V 6500A 20MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR20D431K Datasheet
History Price: $0.35444
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR20D431K vs MVR20D180K
Part No
MVR20D431K
MVR20D180K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
11 V
Maximum DC Volts
350 V
14 V
Varistor Voltage (Min)
387 V
15 V
Varistor Voltage (Typ)
430 V
18 V
Varistor Voltage (Max)
473 V
21.6 V
Current - Surge
6.5 kA
2 kA
Energy
190J
11J
Number of Circuits
1
1
Capacitance @ Frequency
930 pF @ 1 kHz
28500 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm