MVR20D511K
MVR20D511K
Active
Description:  VARISTOR 510V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D511K Datasheet
History Price: $0.35955
In Stock: 8800
MVR20D511K vs MVR20D181K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
320 V
115 V
Maximum DC Volts
415 V
150 V
Varistor Voltage (Min)
459 V
162 V
Varistor Voltage (Typ)
510 V
180 V
Varistor Voltage (Max)
561 V
198 V
Current - Surge
6.5 kA
6.5 kA
Energy
220J
85J
Number of Circuits
1
1
Capacitance @ Frequency
780 pF @ 1 kHz
2200 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm