MVR20D561K
MVR20D561K
Active
Description:  VARISTOR 560V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D561K Datasheet
History Price: $0.76008
In Stock: 41600
MVR20D561K vs MVR14D201K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
350 V
130 V
Maximum DC Volts
460 V
170 V
Varistor Voltage (Min)
504 V
180 V
Varistor Voltage (Typ)
560 V
200 V
Varistor Voltage (Max)
616 V
220 V
Current - Surge
6.5 kA
4.5 kA
Energy
220J
57J
Number of Circuits
1
1
Capacitance @ Frequency
710 pF @ 1 kHz
-40℃ ~ 105℃
Operating Temperature
-40℃ ~ 105℃
-
Features
-
Through Hole
Mounting Type
Through Hole
Disc 14mm
Package / Case
Disc 20mm
1000 pF @ 1 kHz