MVR20D561K
MVR20D561K
Active
Description:  VARISTOR 560V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D561K Datasheet
History Price: $0.76008
In Stock: 41600
MVR20D561K vs MVR20D511K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
350 V
320 V
Maximum DC Volts
460 V
415 V
Varistor Voltage (Min)
504 V
459 V
Varistor Voltage (Typ)
560 V
510 V
Varistor Voltage (Max)
616 V
561 V
Current - Surge
6.5 kA
6.5 kA
Energy
220J
220J
Number of Circuits
1
1
Capacitance @ Frequency
710 pF @ 1 kHz
780 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm