Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR20D681K
MVR20D681K
Active
Varistors, MOVs
Description:
VARISTOR 680V 6500A 20MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR20D681K Datasheet
History Price: $0.76008
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR20D681K vs MVR14D431K
Part No
MVR20D681K
MVR14D431K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
420 V
275 V
Maximum DC Volts
560 V
350 V
Varistor Voltage (Min)
612 V
387 V
Varistor Voltage (Typ)
680 V
430 V
Varistor Voltage (Max)
748 V
473 V
Current - Surge
6.5 kA
4.5 kA
Energy
230J
115J
Number of Circuits
1
1
Capacitance @ Frequency
600 pF @ 1 kHz
-40℃ ~ 105℃
Operating Temperature
-40℃ ~ 105℃
-
Features
-
Through Hole
Mounting Type
Through Hole
Disc 14mm
Package / Case
Disc 20mm
460 pF @ 1 kHz