Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR20D681K
MVR20D681K
Active
Varistors, MOVs
Description:
VARISTOR 680V 6500A 20MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR20D681K Datasheet
History Price: $0.76008
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR20D681K vs MVR14D511K-S
Part No
MVR20D681K
MVR14D511K-S
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
420 V
320 V
Maximum DC Volts
560 V
415 V
Varistor Voltage (Min)
612 V
459 V
Varistor Voltage (Typ)
680 V
510 V
Varistor Voltage (Max)
748 V
-
Current - Surge
6.5 kA
6 kA
Energy
230J
180J
Number of Circuits
1
1
Capacitance @ Frequency
600 pF @ 1 kHz
390 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
High Surge
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 14mm