MVR20D681K
MVR20D681K
Active
Description:  VARISTOR 680V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D681K Datasheet
History Price: $0.76008
In Stock: 8000
MVR20D681K vs MVR20D181K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
420 V
115 V
Maximum DC Volts
560 V
150 V
Varistor Voltage (Min)
612 V
162 V
Varistor Voltage (Typ)
680 V
180 V
Varistor Voltage (Max)
748 V
198 V
Current - Surge
6.5 kA
6.5 kA
Energy
230J
85J
Number of Circuits
1
1
Capacitance @ Frequency
600 pF @ 1 kHz
2200 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm