MVR20D751K-S
MVR20D751K-S
Active
Description:  VARISTOR 750V 10000A DISC 20MM H
Manufacturer:  Meritek
History Price: $0.76008
In Stock: 24400
MVR20D751K-S vs MVR14D511K
Manufacturer
Series
MVR-S
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
460 V
320 V
Maximum DC Volts
615 V
415 V
Varistor Voltage (Min)
675 V
459 V
Varistor Voltage (Typ)
750 V
510 V
Varistor Voltage (Max)
825 V
561 V
Current - Surge
10 kA
4.5 kA
Energy
420J
125J
Number of Circuits
1
1
Capacitance @ Frequency
530 pF @ 1 kHz
390 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
High Surge
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 14mm