Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR20D911K
MVR20D911K
Active
Varistors, MOVs
Description:
VARISTOR 910V 6500A 20MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR20D911K Datasheet
History Price: $0.76008
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MVR20D911K vs MVR20D121K
Part No
MVR20D911K
MVR20D121K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
550 V
75 V
Maximum DC Volts
745 V
100 V
Varistor Voltage (Min)
819 V
108 V
Varistor Voltage (Typ)
910 V
120 V
Varistor Voltage (Max)
1.001 kV
132 V
Current - Surge
6.5 kA
6.5 kA
Energy
310J
55J
Number of Circuits
1
1
Capacitance @ Frequency
440 pF @ 1 kHz
3300 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm